EN
  • EN
  • DE

SN6505ADBVT

Part No SN6505ADBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRANSFORMER DRIVER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 1mA
Supply Voltage - Operating 2.25 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1098717-SN6505ADBVT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian SN6505ADBVT CAD Model

Description

Introducing the SN6505ADBVT from Texas Instruments

The SN6505ADBVT is a state-of-the-art low-noise, low-EMI push-pull transformer driver specifically designed to provide a reliable and efficient power solution for isolated power supplies. Manufactured by Texas Instruments, a leader in the semiconductor industry, this transformer driver is an excellent choice for applications that require a compact and energy-efficient design with minimal electromagnetic interference.

Key Features

  • High Efficiency: The SN6505ADBVT operates with high efficiency, which helps in reducing power loss and improving overall system performance.
  • Low Noise: The device is engineered to minimize noise generation, making it ideal for sensitive applications where noise can be a critical factor.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100 kHz to 400 kHz, allowing for flexibility in the design of the magnetic components and optimization of the power supply performance.
  • Integrated EMI Reduction: With its built-in soft switching feature, the SN6505ADBVT inherently reduces electromagnetic interference, which is crucial for applications that require low EMI.
  • Wide Supply Range: The device supports a wide input voltage range from 2.25V to 5.5V, accommodating various power supply configurations.
  • Thermal Shutdown Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.

Applications

The SN6505ADBVT is versatile and can be used in a variety of applications, including but not limited to:

  • Isolated power supplies for medical equipment
  • Industrial automation systems
  • Telecommunications infrastructure
  • Isolated data acquisition systems
  • Power supplies for mixed-signal ICs like ADCs, DACs, and DSPs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN6505ADBVT is no exception. It is designed to meet strict industry standards, ensuring a high-quality solution for your power supply needs. With its robust feature set and TI's proven expertise, the SN6505ADBVT is an excellent choice for designers looking to create efficient, low-noise power solutions in their next project.

For more detailed information, specifications, and application notes, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7360 $52.0800
75+ $1.4244 $106.8300
110+ $1.3799 $151.7890
150+ $1.3354 $200.3100
195+ $1.2909 $251.7255
260+ $1.1573 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess