EN
  • EN
  • DE

SN6505BQDBVTQ1

Part No SN6505BQDBVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description POWER SUPPLY DRIVER / Transformer Driver PMIC SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Transformer Driver
Current - Supply 1.56mA
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN6505
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845755-SN6505BQDBVTQ1
Ultra Librarian 3D Model Ultra Librarian SN6505BQDBVTQ1 CAD Model

Description

The SN6505BQDBVTQ1 is a high-performance, low-noise, low-EMI push-pull transformer driver specifically designed by Texas Instruments for automotive and industrial applications. This integrated circuit is part of the company's extensive range of power management solutions, and it is well-suited for converting a DC power supply into a balanced AC voltage necessary for driving transformers.

Key Features:

  • High Efficiency: The device is designed to provide high efficiency and low power consumption, making it ideal for battery-powered applications.
  • Low-Noise Operation: SN6505BQDBVTQ1 employs a push-pull topology that minimizes electromagnetic interference (EMI), ensuring noise-free performance in sensitive electronic systems.
  • Wide Input Voltage Range: It supports an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 1MHz, enabling optimization for various transformer sizes and applications.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, enhancing the device's reliability and longevity.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and robustness against harsh environments.

Applications:

The SN6505BQDBVTQ1 is versatile and can be used in a range of applications such as:

  • Isolated power supplies for CAN, RS-485, RS-232, SPI, I2C, etc.
  • Industrial fieldbus power supplies
  • Automotive infotainment and telematics
  • Medical equipment and patient isolation
  • Ground loop elimination

Package and Quality:

This device is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is also characterized for operation from –40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

With its robust design and versatile features, the SN6505BQDBVTQ1 from Texas Instruments is a reliable choice for designers looking to implement an efficient, low-noise power solution in their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0491 $51.2275
60+ $1.6813 $100.8780
93+ $1.6288 $151.4784
127+ $1.5762 $200.1774
165+ $1.5237 $251.4105
220+ $1.3661 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess