EN
  • EN
  • DE

MIC5216-3.6BM5 TR

Part No MIC5216-3.6BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.5A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.6V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 3μA to 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.6V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041629-MIC5216-3.6BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5216-3.6BM5 TR CAD Model

Description

MIC5216-3.6BM5 TR - LDO Voltage Regulator from Microchip Technology

The MIC5216-3.6BM5 TR is a highly reliable, low dropout voltage regulator (LDO) designed for precision voltage regulation in a wide array of electronic applications. Manufactured by Microchip Technology, this component is a testament to the company's commitment to providing robust and efficient power management solutions.

This particular LDO regulator offers a fixed output voltage of 3.6V, suitable for consistent power delivery in systems that require a stable voltage source. The MIC5216-3.6BM5 TR is capable of delivering up to 150mA of output current, making it an excellent choice for low power consumption devices such as battery-operated equipment, portable devices, and microcontroller-based systems.

One of the key features of this LDO is its low dropout voltage, which ensures efficient operation even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is crucial. Additionally, the MIC5216-3.6BM5 TR boasts a low quiescent current, further contributing to the overall energy efficiency of the end application.

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The SOT-23-5 package is designed for surface-mount technology (SMT), facilitating easy integration into various circuit board designs. Moreover, the MIC5216-3.6BM5 TR is characterized by its thermal overload protection and short-circuit protection, providing a safeguard for your electronic components against potential damage due to excessive heat or current.

To ensure design flexibility, the MIC5216-3.6BM5 TR is also equipped with a low-noise output, which is critical for sensitive RF and analog circuits where noise can significantly impact performance. The device's stability with low-ESR ceramic capacitors offers designers the advantage of using smaller, more cost-effective capacitors without compromising the performance of their applications.

In summary, the MIC5216-3.6BM5 TR from Microchip Technology is a highly efficient, reliable, and versatile LDO voltage regulator that is well-suited for a variety of applications requiring precise voltage control and energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess