EN
  • EN
  • DE

SSL1523P/N2,112

Part No SSL1523P/N2,112
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 80V
Maximum Supply Voltage 276V
Channel Output Current 2A
Frequency 10kHz to 200kHz
Applications Lighting
Temperature Range - Operating -40°C to 145°C (TJ)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 212122-SSL1523P/N2,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSL1523P/N2,112 CAD Model

Description

The SSL1523P/N2,112 is a state-of-the-art switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This compact, high-performance component is specifically engineered to meet the rigorous demands of today's energy-efficient and compact-sized power applications. The SSL1523P/N2,112 is part of NXP's GreenChip™ series, which is renowned for its energy-saving capabilities and contribution to reducing the ecological footprint of electronic products.

Key Features

  • High Efficiency: The SSL1523P/N2,112 boasts a high level of efficiency, which not only conserves energy but also minimizes heat generation, leading to longer system life and reliability.
  • GreenChip™ Technology: Incorporating NXP's GreenChip™ technology, this IC helps in achieving low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Integrated Protection Features: It includes various protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and Short-Circuit Protection (SCP), ensuring the safety and durability of both the power supply and the end application.
  • Wide Input Voltage Range: The device can operate over a broad range of input voltages, accommodating various power systems and standards across different regions.
  • Flexible Application: The SSL1523P/N2,112 is suitable for a variety of applications, including LED lighting, adapters, and power supplies for consumer electronics, enhancing the versatility of this IC.

Technical Specifications

The SSL1523P/N2,112 operates in quasi-resonant mode at high power levels for low EMI and high efficiency, and in fixed frequency mode at lower power levels for optimal standby performance. Its internal high-voltage startup source ensures a reliable start-up of the IC, and the integrated Power Factor Correction (PFC) controller enables the creation of a power supply that meets current power quality standards.

Applications

With its robust design and advanced features, the SSL1523P/N2,112 is an excellent choice for a wide array of applications. It's particularly well-suited for LED lighting solutions, providing precise current control to ensure consistent light output. Furthermore, it is commonly used in off-line power supplies for consumer electronics, ensuring that devices operate efficiently and safely.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess