EN
  • EN
  • DE

SN65173DR

Part No SN65173DR
Manufacturer Texas Instruments
Description QUADRUPLE DIFFERENTIAL LINE RECEVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252575-SN65173DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65173DR CAD Model

Description

The SN65173DR is a differential bus transceiver from Texas Instruments, designed to provide bidirectional communication in multipoint bus transmission lines. It is part of the industry-standard SN75176 differential bus transceiver family, optimized for balanced and controlled impedance lines. The SN65173DR is particularly well-suited for half-duplex communication in digital systems that require high-speed and low-power operation.

Key Features

  • Interface Type: RS-485 / RS-422
  • Data Rate: Up to 10 Mbps
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-8
  • ESD Protection: Up to 12 kV on the bus pins
  • Fail-Safe Design: Ensures a logic high output if the input is open circuit

Applications

The SN65173DR is ideal for a variety of applications where robust communication is needed. These include, but are not limited to:

  • Industrial control systems
  • Building automation
  • Network servers and telecommunications
  • Security systems
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65173DR is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring that it can withstand the rigors of real-world applications.

Ordering Information

The SN65173DR is available in a tape and reel format for automated assembly processes, and its SOIC-8 package is suitable for space-constrained applications. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales office directly.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1369 $51.2856
58+ $1.7534 $101.6972
89+ $1.6986 $151.1754
122+ $1.6438 $200.5436
158+ $1.5890 $251.0620
211+ $1.4246 $300.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess