EN
  • EN
  • DE

SN65176BDR/SN65176B

Part No SN65176BDR/SN65176B
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 741890-SN65176BDR/SN65176B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65176BDR/SN65176B CAD Model

Description

The SN65176BDR/SN65176B from Texas Instruments is a differential bus transceiver designed to provide bidirectional communication for balanced transmission lines. It is part of the industry-standard SN75176B family, offering improved performance with lower power consumption and increased data rates. This makes it an ideal choice for interfacing with RS-485 and RS-422 communication standards, commonly used in industrial control systems, networked devices, and telecommunication applications.

Key Features

  • Bus-Pin ESD Protection: This device features an impressive electrostatic discharge (ESD) protection for bus pins, ensuring reliability and longevity in harsh environments.
  • High-Speed Operation: With the capability to transfer data at rates up to 10 Mbps, the SN65176BDR/SN65176B is suitable for high-speed communication requirements.
  • Low Power Consumption: The transceiver operates with a very low supply current, making it an energy-efficient solution for power-sensitive applications.
  • Differential Signaling: This method of signaling allows for greater noise immunity and longer cable runs, making the device robust against electrical noise and signal degradation.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 4.5 V to 5.5 V, providing flexibility in various system designs.

Applications

  • Industrial Control Networks
  • Building Automation
  • Telecommunications Equipment
  • Networked Security Systems
  • Data Acquisition Systems

Package and Quality

The SN65176BDR/SN65176B is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a robust and reliable component for your electronic designs. The device also meets or exceeds the requirements of the ANSI TIA/EIA-485-A and ITU recommendations V.11 and X.27.

Environmental and Regulatory Compliance

Committed to environmental stewardship, Texas Instruments designs products that comply with global environmental regulations. The SN65176BDR/SN65176B transceiver is RoHS compliant, ensuring it meets the European Union's directives on the restriction of hazardous substances.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1469 $50.6805
730+ $0.1377 $100.5210
1,130+ $0.1330 $150.2900
1,620+ $0.1237 $200.3940
2,100+ $0.1191 $250.1100
2,625+ $0.1144 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,040 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess