EN
  • EN
  • DE

SN65220DBVRG4

Part No SN65220DBVRG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description ESD Suppressor Diode TVS Uni-Dir 6V 6-Pin SOT-23 T/R / IC USB TRANSIENT SUPP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 093349-SN65220DBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN65220
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65220DBVRG4 CAD Model

Description

The SN65220DBVRG4 is a robust and high-performance product from the reputable manufacturer, Texas Instruments.

  • Type: Transient voltage suppressor (TVS)
  • Protection For: Electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT)
  • Clamping Voltage: 6V
  • Peak Pulse Current: 30A
  • Technology: Texas Instruments' proprietary silicon-avalanche technology
  • Package: Small-outline integrated circuit (SOIC) format
  • Capacitance: Low capacitance of only 5pF
  • Key Feature: Low clamping voltage
  • Key Feature: Fast response time
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4277 $51.3240
250+ $0.4007 $100.1750
390+ $0.3871 $150.9690
560+ $0.3600 $201.6000
725+ $0.3465 $251.2125
905+ $0.3330 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302,250 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess