EN
  • EN
  • DE

SN65ALS176DG4

Part No SN65ALS176DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 65ALS176
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896344-SN65ALS176DG4
Ultra Librarian 3D Model Ultra Librarian SN65ALS176DG4 CAD Model

Description

Product Overview: SN65ALS176DG4

The SN65ALS176DG4 is a differential bus transceiver designed by Texas Instruments, specifically engineered to meet the stringent requirements of industrial communication systems. This robust component facilitates bidirectional data communication on balanced transmission lines, making it an ideal choice for applications requiring high-speed, reliable data transfer.

Key Features

  • Bus-Pin Protection: The SN65ALS176DG4 offers protection against electrostatic discharge (ESD) events, with bus-pin ESD protection exceeding 12 kV. This ensures durability and reliability in harsh industrial environments.
  • High-Speed Operation: Capable of operating at speeds up to 10 Mbps, this transceiver is well-suited for high-throughput applications that demand quick and efficient data exchange.
  • Wide Common-Mode Range: A common-mode voltage range of -7V to +12V provides the flexibility needed for use in a variety of systems, including those with ground potential differences.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the device is safeguarded against potential damage from overheating, enhancing its longevity and reliability.
  • Low Power Consumption: The SN65ALS176DG4 is designed for low power consumption, which is critical for energy-sensitive applications.
  • Fail-Safe Design: The device ensures a fail-safe receiver output when the bus is open or shorted, or when no signal is present, adding an extra layer of system safety.

Applications

The SN65ALS176DG4 is versatile and can be used in a range of industrial applications, including:

  • Factory automation and control systems
  • Industrial field buses
  • Building automation
  • Networked security systems
  • Instrumentation and test equipment

Quality and Environmental Compliance

Committed to environmental responsibility, Texas Instruments ensures that the SN65ALS176DG4 complies with RoHS standards, minimizing the presence of hazardous substances. Furthermore, the product is offered in a Green (RoHS & no Sb/Br) package, reflecting TI's dedication to sustainability.

In summary, the SN65ALS176DG4 from Texas Instruments is a high-performance, reliable, and environmentally conscious choice for designers and engineers looking to implement advanced differential bus transceivers into their industrial communication systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0392 $52.5096
31+ $3.3143 $102.7433
47+ $3.2107 $150.9029
65+ $3.1071 $201.9615
84+ $3.0036 $252.3024
112+ $2.6928 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess