EN
  • EN
  • DE

SN65ALS180N

Part No SN65ALS180N
Manufacturer Texas Instruments
Description DIFFERENTIAL DRIVER AND RECEIVER PAIRS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252592-SN65ALS180N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65ALS180N CAD Model

Description

The SN65ALS180N is a robust, differential bus transceiver from Texas Instruments, designed to provide bidirectional communication in multi-point bus transmission lines. It is part of the industry-leading SN65 series, known for its reliability and performance in demanding applications. This particular device is optimized for balanced transmission lines and is compliant with the ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards.

Key Features

  • Bus-Pin ESD Protection: The SN65ALS180N offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and long-term reliability even in environments prone to static electricity.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device prevents overheating, thus safeguarding the integrity of the transceiver and the connected systems.
  • Low Power Consumption: Designed for efficiency, it operates with very low power consumption, making it suitable for power-sensitive applications.
  • High Speed: Capable of operating at high speeds, the SN65ALS180N is suitable for applications requiring fast data transfer rates without compromising signal integrity.
  • Wide Common-Mode Range: The device can handle a wide range of common-mode voltages, facilitating flexible use in various electrical environments.

Applications

The SN65ALS180N is ideal for use in a variety of applications, including industrial control systems, building automation, and network equipment. Its ability to handle long cable runs and its robustness against noise make it a preferred choice for professionals in fields that require reliable data communication.

Technical Specifications

The transceiver operates over a supply voltage range of 4.5V to 5.5V, with a signaling rate up to 10 Mbps. It features a differential output exceeding 2.1V into a 54Ω load, and it is designed to drive loads as low as 54Ω, allowing for up to 32 transceivers on the bus.

Package and Quality

Available in an 8-pin DIP (Dual In-line Package), the SN65ALS180N is easy to integrate into existing designs. Texas Instruments is committed to high-quality manufacturing and reliability, ensuring that each device meets stringent standards before it reaches the customer.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess