EN
  • EN
  • DE

SN65EL11DGK

Part No SN65EL11DGK
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Frequency - Max 3.5 GHz
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65EL11
Other Names TEXTISSN65EL11DGK,-296-24083-5,-296-24083-5R,296-24083-5,-SN65EL11DGKR,2156-SN65EL11DGK,296-24083-5R
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1269750-SN65EL11DGK
Ultra Librarian 3D Model Ultra Librarian SN65EL11DGK CAD Model

Description

The SN65EL11DGK is a high-speed differential line driver designed by Texas Instruments, known for its robust performance and reliability in a variety of applications. This component is part of the SN65 series, which is engineered to provide optimal signal integrity when transmitting data across differential communication lines.

Key Features

  • High-Speed Operation: The SN65EL11DGK is capable of handling high-speed signals, making it suitable for telecommunications, data acquisition, and other applications that require fast data transfer.
  • Differential Outputs: It provides differential outputs that enhance signal quality by reducing susceptibility to electromagnetic interference (EMI) and crosstalk, which is crucial for maintaining data integrity over long distances.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Wide Operating Range: The driver operates over a wide range of supply voltages and temperatures, ensuring reliable performance in diverse environments and applications.
  • Surface-Mount Package: Available in an 8-pin VSSOP (DGK) package, the SN65EL11DGK is suitable for compact circuit designs and easy integration into surface-mount technology (SMT) assembly processes.

Applications

The versatility of the SN65EL11DGK makes it an ideal choice for various applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control and automation systems
  • Video and multimedia interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65EL11DGK is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. With Texas Instruments' expertise in semiconductor design, you can trust the SN65EL11DGK to deliver consistent and reliable operation in your electronic designs.

You May Also Be Interested in

ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess