EN
  • EN
  • DE

SN65ELT21DGKR

Part No SN65ELT21DGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-VSSOP
Manufacturer Texas Instruments
Series 65ELT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name 65ELT21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896347-SN65ELT21DGKR
Ultra Librarian 3D Model Ultra Librarian SN65ELT21DGKR CAD Model

Description

Product Overview: SN65ELT21DGKR

The SN65ELT21DGKR is a versatile differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ELT21 series and is specifically engineered to deliver high-speed performance and signal integrity in a wide range of applications. It is a perfect choice for designers looking for a reliable and efficient way to manage differential signaling in their digital communication systems.

Key Features

  • High-Speed Operation: This differential line driver is capable of handling significant data rates, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: The device is designed to operate with minimal power dissipation, thereby enhancing system efficiency and reducing thermal challenges.
  • Differential Outputs: The SN65ELT21DGKR provides differential outputs that help minimize electromagnetic interference (EMI) and crosstalk, thus ensuring better signal integrity.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with different logic levels.
  • Robust Protection Features: The device includes protection against over-voltage conditions, enhancing its reliability and longevity in harsh environments.

Applications

The SN65ELT21DGKR is ideally suited for a multitude of applications where differential data transmission is critical. These include but are not limited to telecommunications equipment, networking hardware, data storage systems, high-speed data acquisition, and industrial control systems.

Packaging and Quality

This product is available in a surface-mount package, the DGKR, which is designed for space-saving PCB designs and efficient assembly processes. Texas Instruments ensures that each unit meets their stringent quality standards, offering reliability and performance that engineers and designers can trust.

Ordering and Support

The SN65ELT21DGKR is available for order through Texas Instruments' distribution network. Technical support, datasheets, and design resources can be found on the Texas Instruments website to assist in the integration of this device into your projects.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7447 $52.1493
45+ $2.2521 $101.3445
69+ $2.1817 $150.5373
95+ $2.1113 $200.5735
123+ $2.0409 $251.0307
164+ $1.8298 $300.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess