EN
  • EN
  • DE
  • IT

SN65HVD1473D

Part No SN65HVD1473D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 65HVD1473
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669985-SN65HVD1473D
Ultra Librarian 3D Model Ultra Librarian SN65HVD1473D CAD Model

Description

The SN65HVD1473D is a robust differential bus transceiver from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is a part of the industry-standard SN65HVD17xx series of transceivers and is compatible with the TIA/EIA-485A standard. The device is optimized for balanced data transmission and is suitable for long transmission lines in noisy environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1473D offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring reliability and robustness in industrial environments where electrical noise can cause disruptions.
  • Signaling Rate: With a signaling rate of up to 3 Mbps, this transceiver is capable of high-speed data transmission, making it an excellent choice for applications requiring fast and efficient communication.
  • Wide Supply Range: It operates over a wide supply voltage range from 3.3V to 5V, providing flexibility in various system designs and ensuring compatibility with a broad range of logic levels.
  • Thermal Shutdown Protection: The integrated thermal shutdown protection feature prevents damage to the device in the event of excessive power dissipation, which can occur during fault conditions.
  • Low Power Consumption: The device's low power consumption makes it suitable for energy-sensitive applications, contributing to overall system efficiency.
  • Fail-Safe Design: The SN65HVD1473D ensures a fail-safe receiver output in the absence of input signals, which enhances data integrity and system reliability.

Applications

The transceiver's robust design and high-speed capabilities make it suitable for a variety of applications, including industrial control systems, building automation, networked security systems, and any other systems requiring reliable data transmission over long distances or in noisy environments.

Package and Quality

The SN65HVD1473D is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

Summary

In summary, the SN65HVD1473D from Texas Instruments is a high-performance RS-485 transceiver that offers reliable, high-speed data communication with built-in protection features. Its versatility and robustness make it an ideal choice for demanding industrial applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
Qualcomm
Linear IC
Lowest to $2.6412
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9700 $59.7000
23+ $4.8985 $112.6655
36+ $4.7454 $170.8344
49+ $4.5924 $225.0276
64+ $4.4393 $284.1152
85+ $3.9800 $338.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess