EN
  • EN
  • DE

SN65HVD1780

Part No SN65HVD1780
Manufacturer Texas Instruments
Description 70-V Fault-Protected RS-485 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252675-SN65HVD1780
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN65HVD1780 CAD Model

Description

The SN65HVD1780 from Texas Instruments is a robust, industrial-grade RS-485 transceiver designed to operate in harsh environments. As part of Texas Instruments' interface portfolio, this device facilitates reliable communication over long distances and in electrically noisy environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1780 offers an impressive 16-kV Human-Body Model (HBM) protection on the bus pins, providing enhanced robustness against electrostatic discharges.
  • Wide Operating Range: This transceiver operates over a wide supply voltage range from 3.3V to 5V, making it versatile for various applications and compatible with many microcontrollers and digital systems.
  • High Data Rates: It supports data rates up to 50 Mbps, allowing for high-speed data transmission, which is essential for modern industrial applications that require quick data throughput.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device's protection against overheating, thus safeguarding the integrity of the transceiver and the connected systems.
  • Differential Output Exceeds 2.1V: With a differential output that exceeds 2.1V, the SN65HVD1780 ensures strong signal integrity even over long cable runs, which is critical in maintaining reliable communication.
  • Low Power Consumption: The device has a low standby current, making it an energy-efficient choice for applications that require both performance and power conservation.

Applications

The SN65HVD1780 is ideal for various applications within the industrial sector. It is commonly used in:

  • Factory automation and control systems
  • Building automation, such as HVAC control and access systems
  • Networked security cameras and surveillance systems
  • Point-of-sale terminals
  • Telecommunications infrastructure

With its robust design and high-speed capabilities, the SN65HVD1780 is a reliable solution for ensuring uninterrupted communication in critical applications, providing engineers with a high-quality transceiver that stands up to the demands of modern industrial networks.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess