EN
  • EN
  • DE

SN65HVD1785P

Part No SN65HVD1785P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 70-V Fault-Protected RS-485 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 115Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1252683-SN65HVD1785P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD1785
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVD1785P CAD Model

Description

The SN65HVD1785P is a robust and versatile differential transceiver component from Texas Instruments, designed to facilitate reliable communication in industrial environments. This particular device is part of the SN65HVD17xx series, which are 3.3V to 5V differential transceivers for RS-485 and RS-422 applications.

Key Features

  • Interface: The SN65HVD1785P supports RS-485 and RS-422 communication protocols, ensuring compatibility with a wide range of industrial network standards.
  • Supply Voltage: It operates at a flexible voltage range from 3.3V to 5V, making it suitable for various system power supplies.
  • Bus-Pin ESD Protection: The device features an impressive Electrostatic Discharge (ESD) protection level of up to 16 kV on the bus pins, providing robustness against electrical disturbances.
  • Speed: It is capable of transmitting data at speeds up to 50 Mbps, allowing for high-speed data transfer in critical applications.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the SN65HVD1785P is designed to operate reliably in harsh environmental conditions.
  • Fail-Safe Feature: The device includes a fail-safe feature that ensures a known state of the receiver output when the bus is open, shorted, or idle, enhancing the reliability of the communication system.

Applications

The SN65HVD1785P is ideal for a variety of applications that require robust data transmission, including:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Factory automation

Package and Quality

Enclosed in a PDIP (Plastic Dual-In-line Package), the SN65HVD1785P is designed for through-hole mounting, which facilitates easy integration into existing designs. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each component meets rigorous reliability and performance criteria.

For engineers and designers looking for a reliable transceiver solution that can withstand the demands of industrial environments, the SN65HVD1785P offers a combination of performance, protection, and flexibility, backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3739 $61.8695
10+ $10.1530 $101.5300
16+ $9.8357 $157.3712
22+ $9.5184 $209.4048
28+ $9.2011 $257.6308
37+ $8.2493 $305.2241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,482 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess