EN
  • EN
  • DE

SN65HVD1792DR

Part No SN65HVD1792DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 70-V Fault-Protected RS-485 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 1Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1252690-SN65HVD1792DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD1792
Introduction Date November 01, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVD1792DR CAD Model

Description

Product Overview: SN65HVD1792DR from Texas Instruments

The SN65HVD1792DR is a robust, high-performance transceiver module from Texas Instruments (TI), designed for RS-485 and RS-422 communication protocols. This device is part of TI's SN65HVD17xx series, which are known for their reliability and efficiency in industrial communication systems.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1792DR offers an impressive Electrostatic Discharge (ESD) protection of 15 kV on the bus pins, ensuring durability and resilience in harsh industrial environments.
  • Differential Output: It provides a differential output exceeding the requirements of the TIA/EIA-485 standard, enabling reliable data transmission over long distances and in noisy environments.
  • Extended Common-Mode Range: This device supports an extended common-mode range of -7 V to 12 V, allowing for stable operation even with ground potential differences, which is common in complex network topologies.
  • Low Power Consumption: With a low standby current, the SN65HVD1792DR is an energy-efficient choice for battery-powered and power-sensitive applications.
  • High Data Rates: It supports data rates up to 10 Mbps, making it suitable for high-speed data communication requirements.

Applications

The SN65HVD1792DR is designed for multipoint data transmission standard in industrial applications such as:

  • Factory automation and control systems
  • Building automation
  • Networked security systems
  • Remote meter reading
  • Industrial equipment interfaces

Technical Specifications

The device comes in an 8-pin SOIC package and operates over a wide temperature range from -40°C to 85°C. It is characterized for operation from a 3.3 V or 5 V supply voltage, which makes it versatile for different system designs. The SN65HVD1792DR also includes features such as thermal shutdown protection and open-circuit, fail-safe receiver inputs to enhance device safety and reliability.

Quality and Support

As with all Texas Instruments products, the SN65HVD1792DR is manufactured to high standards, ensuring high quality and performance. TI also provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to facilitate the integration of the product into various applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess