EN
  • EN
  • DE

SN65HVD64RGTR

Part No SN65HVD64RGTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LOGIC GATES  /  1/1 Transceiver Full RS485 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 112 mV
Data Rate 115Kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN65HVD64RGTR
Standard Package 3,000
Win Source Part Number 1094759-SN65HVD64RGTR
Ultra Librarian 3D Model Ultra Librarian SN65HVD64RGTR CAD Model

Description

The SN65HVD64RGTR is a robust, high-performance transceiver module from Texas Instruments, designed for RS-485 and RS-422 communication applications. This integrated circuit ensures reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and automation systems.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD64RGTR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, exceeding the IEC 61000-4-2 (Level 4) standards. This feature ensures the device's resilience against sudden electrical surges, providing a reliable safeguard for your communication systems.
  • Wide Operating Range: With a wide supply voltage range of 3.3V to 5V, this transceiver is versatile and can be integrated into various system designs without the need for additional power regulation components.
  • High-Speed Data Rates: It supports data rates up to 20 Mbps, allowing for high-speed data transmission that is essential for modern industrial applications that require quick and efficient communication protocols.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating. This protection mechanism ensures long-term reliability and stability of the transceiver's performance.
  • Differential Output Exceeds: The SN65HVD64RGTR's differential output exceeds the requirements of the RS-485 and RS-422 standards, thereby providing robust signal integrity even under challenging conditions.

Applications

The versatility and resilience of the SN65HVD64RGTR make it suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems
  • Telecommunication Infrastructure

Package and Quality

The SN65HVD64RGTR is available in a compact 16-pin QFN package, ensuring a minimal footprint on the PCB while offering excellent thermal performance. Texas Instruments' commitment to quality means that each device is manufactured to the highest standards, with rigorous testing to ensure performance and reliability.

For engineers and designers seeking a dependable and high-speed transceiver solution, the SN65HVD64RGTR from Texas Instruments is an excellent choice that combines performance with industrial-grade robustness.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1465 $54.8790
14+ $7.5049 $105.0686
21+ $7.2703 $152.6763
29+ $7.0358 $204.0382
37+ $6.8013 $251.6481
50+ $6.0977 $304.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess