EN
  • EN
  • DE

SN65LBC171DBRG4

Part No SN65LBC171DBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 3/3 20SSOP  /  3/3 Transceiver Half RS422, RS485 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN65L
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261334-SN65LBC171DBRG4
Ultra Librarian 3D Model Ultra Librarian SN65LBC171DBRG4 CAD Model

Description

Product Overview: SN65LBC171DBRG4 from Texas Instruments

The SN65LBC171DBRG4 is a robust differential bus transceiver integrated circuit designed and manufactured by Texas Instruments. This device is part of the industry-leading family of products intended for balanced transmission lines and meets or exceeds the requirements of the ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards. It is specifically engineered to operate in environments where noise immunity and high data integrity are essential.

Key Features

  • Interface Type: Differential, designed for bidirectional data communication on multipoint bus transmission lines.
  • Signaling Rate: Capable of achieving signaling rates up to 12 Mbps, making it suitable for high-speed data transmission.
  • Supply Voltage: Operates over a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in various application circuits.
  • Thermal Shutdown Protection: Integrated with a thermal shutdown feature to prevent damage from excessive temperature and power dissipation.
  • Low Power Consumption: Designed for low power consumption while in operation, contributing to energy-efficient designs.
  • Fail-Safe Design: Ensures a fail-safe output upon open circuit, short circuit, or idle-bus conditions.
  • Package: Comes in a compact SSOP (DB) package with 28 pins, suitable for space-constrained applications.

Applications

The SN65LBC171DBRG4 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Data Communication Systems
  • Telecommunications Infrastructure

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN65LBC171DBRG4 transceiver undergoes rigorous testing and quality control measures, ensuring that it meets the high standards expected from a leading semiconductor manufacturer. This product is designed for long-term reliability in a variety of operating conditions and is a trusted choice for engineers and designers looking for a dependable solution in their data communication systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess