EN
  • EN
  • DE

SN65LVDS95DGGRQ1

Part No SN65LVDS95DGGRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/DESERIAL 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.3Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 21
Number of Outputs 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 029599-SN65LVDS95DGGRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS95DGGRQ1 CAD Model

Description

The SN65LVDS95DGGRQ1 from Texas Instruments is a highly advanced and reliable integrated circuit that is designed to provide exceptional performance in a wide range of applications.

  • Family: Differential line receivers and drivers.
  • Technology: Low voltage differential signaling (LVDS).
  • Voltage: Nominal voltage of 3.3V.
  • Data Speeds: Capable of transmitting data at speeds up to 400 Mbps.
  • Operating Temperature Range: -40°C to 85°C.
  • Fail-safe Receiver: Ensures that the output will be high when the input is left open.
  • Package: Compact, 20-pin TSSOP (Thin Shrink Small Outline Package).
  • Hot Plugging: Supports hot plugging.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess