EN
  • EN
  • DE

NCP508SQ15T1G

Part No NCP508SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 0.05A 5-Pin SC-88A T/R / IC REG LDO 1.5V 50MA SC88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Packaging Reel
Regulator Topology Positive Fixed
Voltage - Output 1.5V
Current - Output 50mA
Voltage - Dropout (Typical) 0.18V @ 50mA
Number of Regulators 1
Voltage - Input Up to 7V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 5-TSSOP SC-70-5 SOT-353
Manufacturer Device Package SC-88A (SC-70-5 / SOT-353)
Catalog < 1.7V
Win Source Part Number 094029-NCP508SQ15T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP508
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP508SQ15T1G CAD Model

Description

Product Overview: NCP508SQ15T1G from ON Semiconductor

The NCP508SQ15T1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator offers a fixed output voltage of 1.5V, which is ideal for a wide range of applications requiring a stable and reliable power supply. The device is housed in a compact SOT-353 package, making it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: The NCP508SQ15T1G provides a steady 1.5V output, ensuring a consistent performance for the connected components.
  • Low Dropout: With its low dropout performance, the regulator operates efficiently even when the input voltage is close to the output voltage, enhancing the overall system efficiency.
  • High Accuracy: The output voltage is precise, with a tight output voltage tolerance, which is crucial for sensitive electronic circuits.
  • Low Quiescent Current: It features a low quiescent current that reduces power consumption when in standby mode, contributing to energy savings and longer battery life in portable devices.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit features, providing essential protection against over-temperature and over-current conditions.

Applications

The NCP508SQ15T1G is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NCP508SQ15T1G is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliability and performance. Whether for commercial or industrial applications, this voltage regulator is an excellent choice for designers looking for a compact, efficient, and robust power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1483 $50.4220
825+ $0.1217 $100.4025
1,275+ $0.1179 $150.3225
1,755+ $0.1141 $200.2455
2,270+ $0.1103 $250.3810
3,035+ $0.0989 $300.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,779 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess