The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN65LBC174A16DWRG4

Part No SN65LBC174A16DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD RS485 DIFF DVR 16-SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $17.6124 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$24.0220
$72.066
6+
$19.7110
$118.266
8+
$19.0950
$152.760
11+
$18.4790
$203.269
14+
$17.8630
$250.082
19+
$16.0150
$304.285
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,956 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Receiver Hysteresis 40mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081190-SN65LBC174A16DWRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited

Description

The SN65LBC174A16DWRG4 is a high-quality, high-performance product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is a quadruple differential line receiver designed to meet the stringent requirements of reliable data transmission and reception. The SN65LBC174A16DWRG4 is designed for balanced data transmission and complies with ANSI Standards TIA/EIA-422-B and ITU Recommendation V.11. This device features four independent receivers, each with a differential line receiver with 3-state outputs. It also incorporates a unique fail-safe feature that ensures a logic high receiver output when the receiver inputs are open or shorted. This means that the receiver output will be in a high state if the inputs are left unconnected. The product is designed with superior technology that allows for low power consumption, making it an energy-efficient choice. It operates over a wide temperature range of -40 to 85 degrees Celsius, making it suitable for a variety of environments. The product is available in a compact SOIC (DW) package, providing space-saving benefits. One of the key features of the SN65LBC174A16DWRG4 is its high immunity to noise and interference, which makes it ideal for use in environments with high electromagnetic interference (EMI). It also has a high data rate, allowing for fast and efficient data transmission. Furthermore, the SN65LBC174A16DWRG4 offers excellent electrostatic discharge (ESD) protection, which safeguards the device from potential damage caused by static electricity. This feature enhances the product's durability and longevity, making it a reliable choice for long-term use. In addition, the SN65LBC174A16DWRG4 is RoHS compliant, which means it is manufactured without using any hazardous substances. This makes it a safe and environmentally friendly choice. In summary, the SN65LBC174A16DWRG4 from Texas Instruments is a high-performance, energy-efficient, and reliable solution for balanced data transmission. Its unique features, such as fail-safe operation, noise immunity, ESD protection, and RoHS compliance, make it a superior choice for a wide range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.