EN
  • EN
  • DE

SN65LBC175DG4

Part No SN65LBC175DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC  /  0/4 Receiver RS422, RS423, RS485 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LBC175
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261262-SN65LBC175DG4
Ultra Librarian 3D Model Ultra Librarian SN65LBC175DG4 CAD Model

Description

The SN65LBC175DG4 is a robust, differential quadruple bus transceiver designed by Texas Instruments. This high-speed interface logic device is a part of the industry-leading SN65 series, renowned for its reliability and performance in demanding applications. The SN65LBC175DG4 operates using the differential signaling technique, which significantly enhances noise immunity and allows for high data rates, making it an ideal choice for balanced transmission lines.

Key Features

  • Interface Type: The device employs a differential bus transceiver interface that is compatible with the TIA/EIA-485-A standard, ensuring interoperability with a wide range of industrial equipment.
  • Supply Voltage: It operates over a wide supply voltage range of 4.5V to 5.5V, catering to a variety of system power requirements.
  • Signaling Rate: The SN65LBC175DG4 is capable of handling signaling rates up to 30 Mbps, facilitating high-speed data transmission for efficient communication.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the device is suitable for use in harsh environments.
  • Package: It comes in a compact SOIC-16 package, which is conducive for space-constrained applications.
  • Fail-Safe Protection: The device includes fail-safe protection, ensuring the receiver output is in a high state if the inputs are open or shorted, enhancing system safety and reliability.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the transceiver, safeguarding it against unforeseen electrical spikes.

Applications

The SN65LBC175DG4 is suitable for a variety of applications that require robust data communication. It is commonly used in industrial control systems, networking equipment, telecommunication interfaces, and any application where a reliable EIA-485 communication interface is required. Its ability to operate in tough environmental conditions makes it a preferred choice for outdoor installations and industrial settings.

Conclusion

In summary, the SN65LBC175DG4 from Texas Instruments is a high-performance, differential quadruple bus transceiver that offers reliable, high-speed data transmission for industrial and commercial applications. Its built-in safety features and compatibility with the TIA/EIA-485-A standard make it a versatile and essential component in modern electronic systems.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9904 $51.7504
62+ $1.6332 $101.2584
95+ $1.5821 $150.2995
131+ $1.5311 $200.5741
169+ $1.4801 $250.1369
227+ $1.3270 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess