EN
  • EN
  • DE
  • IT

SN65LBC180RSA

Part No SN65LBC180RSA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER RS-485 LINE DRIVER AND RECEIVER PAIRS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252811-SN65LBC180RSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC180RSA CAD Model

Description

Overview of Texas Instruments SN65LBC180RSA

The Texas Instruments SN65LBC180RSA is a robust, differential bus transceiver designed to provide reliable bidirectional communication on balanced transmission lines. It is part of the SN65LBC180 series, which is specifically engineered to meet the stringent requirements of industrial applications, including factory automation, control systems, and data acquisition hardware.

Key Features

  • High-Speed Interface: With a signaling rate capability of up to 30 Mbps, this transceiver is ideal for high-speed data transmission, ensuring efficient communication between devices.
  • Differential Bus Design: The differential bus architecture provides improved noise immunity and allows for long-distance communication, making it suitable for challenging industrial environments.
  • Low Power Consumption: The SN65LBC180RSA is designed for low power operation, which is critical for power-sensitive applications.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from overheating, enhancing its reliability and longevity.
  • Wide Common-Mode Range: It supports a wide common-mode voltage range, which enables it to handle the demands of multi-point applications.

Applications

The SN65LBC180RSA is widely used in industrial communication systems that require high-speed and reliable data exchange. Its robustness makes it an excellent choice for applications such as:

  • Industrial field buses
  • Automated factory equipment
  • Networked sensors and actuators
  • Building automation systems
  • Process control interfaces

Technical Specifications

This transceiver operates over a supply voltage range of 4.5 V to 5.5 V and is characterized for operation from -40°C to 85°C. It comes in an RSOP-14 package, making it compact and easy to integrate into various systems. The SN65LBC180RSA also complies with the TIA/EIA-485-A standard, ensuring compatibility with other devices adhering to this specification.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN65LBC180RSA is no exception. Customers can expect reliable performance and support from TI's extensive technical resources, including datasheets, application notes, and design tools.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8208 $53.4912
32+ $3.1351 $100.3232
50+ $3.0371 $151.8550
69+ $2.9391 $202.7979
88+ $2.8412 $250.0256
118+ $2.5472 $300.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess