EN
  • EN
  • DE

SN65LV1224ADB

Part No SN65LV1224ADB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz TO 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1252826-SN65LV1224ADB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LV1224A
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN65LV1224ADB CAD Model

Description

Overview of SN65LV1224ADB

The SN65LV1224ADB is a high-performance, low-voltage serial-to-parallel converter designed by Texas Instruments. This integrated circuit (IC) is part of TI's extensive line of data converters, which are engineered to provide reliable and efficient data conversion in a variety of digital communication systems. The SN65LV1224ADB is specifically tailored for applications that require high-speed data acquisition and processing, making it an ideal choice for telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Operation: The SN65LV1224ADB is capable of converting serial data to parallel format at very high speeds, ensuring minimal latency in data transmission and processing.
  • Low-Voltage Operation: Designed to operate at low voltages, this IC helps in reducing power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Robust Interface: The device features a robust serial interface that is compatible with various industry standards, offering flexibility and ease of integration into existing systems.
  • Compact Package: The SN65LV1224ADB comes in a compact and space-saving package, making it suitable for use in applications where board space is at a premium.

Applications

The SN65LV1224ADB is versatile and can be used in multiple applications. Its high-speed data conversion capability makes it an excellent choice for:

  • Data communications equipment such as routers, switches, and base stations.
  • High-speed data acquisition systems in industrial automation.
  • Digital signal processing (DSP) applications.
  • Test and measurement equipment that require precise and rapid data conversion.

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the SN65LV1224ADB is no exception. It is manufactured using advanced processes that ensure high reliability and performance under varying conditions. Additionally, the device meets stringent industry standards, which guarantees compatibility and interoperability with other components in complex systems.

In conclusion, the SN65LV1224ADB from Texas Instruments is a sophisticated serial-to-parallel converter that offers a blend of speed, efficiency, and reliability for high-speed data conversion applications. Its low-voltage operation and compact design make it an excellent choice for designers looking to optimize their systems for performance and power consumption.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Maxim Integrated
Input Output
Lowest to $22.2053
Analog Devices Inc.
IC
Lowest to $19.0596
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1360 $60.5440
9+ $12.4193 $111.7737
13+ $12.0312 $156.4056
18+ $11.6431 $209.5758
23+ $11.2550 $258.8650
30+ $10.0907 $302.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess