EN
  • EN
  • DE

SN65LVCP40

Part No SN65LVCP40
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DC TO 4-GBPS DUAL 1:2 MULTIPLEXER/REPEATER/EQUALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252836-SN65LVCP40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVCP40 CAD Model

Description

Overview of SN65LVCP40

The SN65LVCP40 from Texas Instruments is a robust, high-performance quad channel LVDS repeater designed to manage differential data transmission. This device is engineered to operate at blazing speeds, making it an ideal solution for applications that demand high data throughput and signal conditioning.

Key Features

  • High-Speed Data Transmission: The SN65LVCP40 supports a wide data rate range, enabling high-speed data transmission which is essential for applications like high-resolution video, telecommunications, and computing.
  • Differential Signaling: With its LVDS (Low-Voltage Differential Signaling) technology, the SN65LVCP40 ensures reduced electromagnetic interference (EMI) and lower power dissipation compared to single-ended solutions.
  • Quad Channel Configuration: The device's quad channel setup allows for multiple data streams to be managed simultaneously, providing both flexibility and efficiency in complex systems.
  • Signal Conditioning: The repeater includes signal conditioning features that enhance signal integrity by reducing jitter and compensating for lossy interconnects.
  • Wide Operating Temperature Range: It is designed to function reliably over a broad temperature range, making it suitable for industrial applications.
  • Robust Protection Features: The SN65LVCP40 includes protection against electrostatic discharge (ESD) and integrates fail-safe circuitry to ensure stability in open, shorted, or terminated conditions.

Applications

The versatility of the SN65LVCP40 allows it to be used in a diverse array of applications, including:

  • High-speed backplane and cable interconnects
  • Data communication in servers and telecom infrastructure
  • Video displays and imaging systems
  • Industrial control and automation

Technical Specifications

Some of the technical specifications of the SN65LVCP40 include:

  • Wide Data Rate Range: Supports gigabit data rates
  • Low Power Consumption: Optimized for energy efficiency
  • Hot Plug Capability: Allows for connection and disconnection without powering down the system
  • Small Footprint: Available in a compact package suitable for space-constrained applications

The SN65LVCP40 is a testament to Texas Instruments' commitment to providing high-quality and reliable components for advanced digital systems. Its combination of speed, power efficiency, and signal integrity makes it a top choice for designers looking to optimize their high-speed data transmission applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0287 $56.0574
5+ $22.9979 $114.9895
7+ $22.2792 $155.9544
10+ $21.5605 $215.6050
12+ $20.8418 $250.1016
17+ $18.6858 $317.6586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess