EN
  • EN
  • DE

SN65LVDM050PWRG4

Part No SN65LVDM050PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE DVR/RCVR HS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 211872-SN65LVDM050PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM050PWRG4 CAD Model

Description

The SN65LVDM050PWRG4 is a high-performance product manufactured by Texas Instruments, a leading global semiconductor company.

  • Series: Differential line drivers and receivers
  • Signaling Rates: Up to 100 Mbps
  • Type: Dual full-duplex M-LVDS transceiver
  • Data Transmission: High-speed data transmission over long cables
  • Line Drivers/Receivers: Two line drivers and two line receivers
  • Technology: Low-voltage differential signaling (LVDS)
  • Supply Voltage Range: 3.0V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Power-Down Mode: Reduces power consumption
  • Package: Compact, surface-mount TSSOP (20 pins)
  • Fail-Safe Features: Receiver output in high state when input is open/shorted or terminated but not driven
  • Applications: Telecommunications, networking, industrial automation

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2871 $51.4452
29+ $3.5177 $102.0133
45+ $3.4077 $153.3465
61+ $3.2978 $201.1658
79+ $3.1879 $251.8441
105+ $2.8581 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess