EN
  • EN
  • DE

TUSB8040A1RKMR

Part No TUSB8040A1RKMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Four-Port USB 3.0 Hub | IC HUB CONTROLLER USB 100WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-WQFN Dual Rows, Exposed Pad
Supplier Device Package 100-WQFN-MR (9x9)
Family Part Number TUSB8040A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274997-TUSB8040A1RKMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8040A1RKMR CAD Model

Description

TUSB8040A1RKMR: USB 3.0 Hub Controller from Texas Instruments

The TUSB8040A1RKMR is a state-of-the-art USB 3.0 hub controller designed by Texas Instruments to offer exceptional performance and connectivity solutions for a wide range of applications. This advanced hub controller is an ideal choice for extending the number of USB ports on a host system, providing four downstream ports for data and charging purposes.

With its support for SuperSpeed USB 3.0, the TUSB8040A1RKMR ensures high data transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0. This makes it perfect for applications that require fast data synchronization and file transfers, such as external hard drives, high-resolution webcams, and video surveillance systems.

One of the key features of this hub controller is its backward compatibility with USB 2.0 and 1.1 devices, ensuring a wide range of legacy devices can be connected without any issues. The TUSB8040A1RKMR also supports battery charging specifications, including the USB Battery Charging Specification 1.2, which allows for faster charging of connected devices.

The device is housed in a compact 76-pin VQFN (RKM) package, making it suitable for space-constrained applications. Additionally, it features an integrated USB 2.0 hub and transaction translator, which provides full legacy support for all downstream ports. The TUSB8040A1RKMR also includes configurable port power switches and over-current protection, which enhances the safety and reliability of the connected devices.

For developers and designers, Texas Instruments provides comprehensive support and resources, including datasheets, reference designs, and evaluation modules, to facilitate the integration of the TUSB8040A1RKMR into various designs. This ensures a smooth development process and quick time-to-market for products incorporating this versatile USB hub controller.

In summary, the TUSB8040A1RKMR from Texas Instruments is an efficient and robust USB 3.0 hub controller that offers enhanced connectivity, fast data transfer rates, and reliable performance, making it an excellent choice for expanding USB capabilities in a multitude of electronic devices.

You May Also Be Interested in

MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1329 $89.1329
2+ $82.8998 $165.7996
3+ $79.7833 $239.3499
4+ $76.6667 $306.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess