The SN65LVDM1676DGG is a high-performance multi-point low-voltage differential signaling (M-LVDS) transceiver designed by Texas Instruments. This robust and versatile integrated circuit is built to facilitate reliable high-speed data transmission over controlled impedance media of approximately 100 ohms. The transceiver operates with a single 3.3V supply and is capable of handling data rates up to 200 Mbps (100 MHz).
Key Features
- High-Speed Data Transmission: Supports signaling rates up to 200 Mbps, making it suitable for demanding applications that require fast data transfer.
- Multi-Point Bus Architecture: Designed for multi-drop bus applications, allowing multiple devices to connect to a single communication bus.
- Low-Voltage Operation: Operates from a single 3.3V supply, which helps to reduce power consumption and allows for integration with low-voltage systems.
- Robustness: Features high impedance on the bus pins (B, A, Y, Z) during power-off, which enhances the protection of the device and the bus from damage.
- Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating.
- Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a known state if the input is open or shorted.
Applications
The SN65LVDM1676DGG is ideal for a variety of applications where high-speed, reliable data transmission is required. It's commonly used in:
- Telecommunications Equipment
- Networking Equipment, such as Routers and Switches
- Industrial Control Systems
- Data Acquisition Systems
- Backplane Interconnects
Product Specifications
Parameter
Value
Package Type
48-TSSOP (DGG)
Operating Temperature
-40°C to +85°C
Supply Voltage (V<sub>CC)
3.3V ± 0.3V
Signaling Rate
Up to 200 Mbps
ESD Protection
Exceeds 15 kV (Human Body Model)
For designers and engineers looking for a reliable M-LVDS transceiver, the SN65LVDM1676DGG from Texas Instruments stands out as an excellent choice due to its performance, power efficiency, and robustness in a variety of high-speed communication applications.