EN
  • EN
  • DE

TS3A24157RSERG4

Part No TS3A24157RSERG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UQFN  /  2 Circuit IC Switch 2:1 600mOhm 10-UQFN (2.0x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 600mOhm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max) 35ns, 25ns
-3db Bandwidth 50MHz
Charge Injection 8.75pC
Channel Capacitance (CS(off), CD(off)) 50pF
Current - Leakage (IS(off)) (Max) 50nA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Base Product Number TS3A24157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1025081-TS3A24157RSERG4
Ultra Librarian 3D Model Ultra Librarian TS3A24157RSERG4 CAD Model

Description

The TS3A24157RSERG4 is a cutting-edge dual single-pole double-throw (2x SPDT) analog switch that is a part of Texas Instruments' extensive switch portfolio. This product is designed for applications that require a high degree of precision and reliability, making it an ideal choice for a wide range of industries including telecommunications, data acquisition, and consumer electronics.

Key Features

  • Low On-State Resistance: The device features an exceptionally low on-state resistance (Ron) of typically 0.37 ohms, which helps to minimize power loss and improve efficiency in signal routing applications.
  • Wide Operating Voltage Range: TS3A24157RSERG4 operates across a broad voltage range from 1.65V to 3.6V, allowing it to be used in various circuits without the need for additional level shifting.
  • High-Speed Switching: With its fast switching speeds, this analog switch can handle high-frequency signals with minimal distortion, making it suitable for audio, video, and high-speed data applications.
  • Bidirectional Signal Flow: The switch can route signals in both directions through the switch, offering greater flexibility in signal management.
  • Low Power Consumption: The TS3A24157RSERG4 is optimized for low power consumption, which is crucial for battery-powered devices.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection to enhance the durability of the product in harsh environments.

Applications

The versatile TS3A24157RSERG4 switch is well-suited for a variety of applications, such as:

  • Cellular phones
  • Portable media players
  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Medical equipment
  • Networking and communication devices

Package and Quality

Encased in a compact QFN-10 package, the TS3A24157RSERG4 is designed for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is manufactured with precision and undergoes rigorous testing to ensure performance and reliability.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4749 $52.2390
260+ $0.3897 $101.3220
400+ $0.3775 $151.0000
550+ $0.3654 $200.9700
710+ $0.3532 $250.7720
950+ $0.3166 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,989 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess