EN
  • EN
  • DE

SN65LVDM22D

Part No SN65LVDM22D
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC  /  Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 21mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDM22
Other Names 296-1421-5R,-SN65LVDM22DG4,-296-1421-5R,296-1421,-296-1421-5,-SN65LVDM22DR,296-1421-5,TEXTISSN65LVDM22D,-SN65LVDM22DG4R,-296-1421-5,2156-SN65LVDM22D
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260933-SN65LVDM22D
Ultra Librarian 3D Model Ultra Librarian SN65LVDM22D CAD Model

Description

The SN65LVDM22D from Texas Instruments is a robust Low-Voltage Differential Signaling (LVDS) transceiver designed to facilitate high-speed, bidirectional data communication on multipoint bus transmission lines. It is a part of the LVDS family of products that are known for their ability to support high data rates with lower power consumption and reduced electromagnetic interference (EMI) when compared to other signaling technologies.

Key Features

  • High Data Rates: The device supports signaling rates up to 200 Mbps, making it ideal for applications requiring fast data transfer, such as high-resolution video, telecommunications, and computing.
  • Low Power Consumption: It operates with a minimal power draw, which is critical for battery-powered and energy-efficient designs.
  • Reduced EMI: The differential signaling employed by the SN65LVDM22D inherently produces less EMI, which is advantageous in noise-sensitive environments.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a high output level when the inputs are left open, shorted, or idle, enhancing the reliability of the system.
  • Wide Operating Temperature Range: This device is capable of operating over an expansive temperature range of -40°C to 85°C, suitable for industrial applications.

Applications

The SN65LVDM22D is versatile and can be used in various applications, including:

  • Backplane interconnects
  • Cable data transmission
  • Cellular base stations
  • Networking equipment and switches
  • Data acquisition systems

Quality and Reliability

Texas Instruments is a leader in semiconductor solutions, and the SN65LVDM22D is built to the highest quality standards. The device is available in a SOIC (D) package, which is widely accepted in the industry and known for its reliability. It is also compliant with the TIA/EIA-644 LVDS standard, ensuring compatibility with other compliant devices.

Conclusion

The SN65LVDM22D from Texas Instruments is an excellent choice for designers looking for a high-speed, low-power, and reliable LVDS transceiver. Its ability to operate in harsh environments and its built-in fail-safe features make it a dependable component for any high-speed data communication application.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess