EN
  • EN
  • DE

SN65LVDM22PW

Part No SN65LVDM22PW
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16TSSOP  /  Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 21mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVDM22
Other Names SN65LVDM22PWG4,296-12023-5,-296-12023-5,2156-SN65LVDM22PW,-SN65LVDM22PWG4,SN65LVDM22PWG4,-296-12023-5R,-SN65LVDM22PWR,-SN65LVDM22PWG4R,TEXTISSN65LVDM22PW,296-12023-5R,-296-12023-5
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260934-SN65LVDM22PW
Ultra Librarian 3D Model Ultra Librarian SN65LVDM22PW CAD Model

Description

The SN65LVDM22PW is a high-speed differential line driver and receiver pair designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's interface family and specifically falls within the LVDS (Low-Voltage Differential Signaling) category, which is known for its ability to achieve high-speed data transmission over copper cables.

Key Features

  • High-Speed Data Transfer: The SN65LVDM22PW supports signaling rates up to 400 Mbps, making it suitable for demanding applications that require rapid data exchange.
  • Low-Voltage Operation: Operating with a 3.3V supply voltage, this device is optimized for low-power consumption while maintaining excellent signal integrity.
  • Differential Signaling: With differential signaling technology, the SN65LVDM22PW offers improved noise immunity and reduced electromagnetic interference (EMI), which is crucial for maintaining data integrity in noisy environments.
  • Wide Operating Temperature Range: The device is designed to perform reliably in a broad range of temperatures, from -40°C to +85°C, accommodating various industrial and commercial applications.
  • Robust ESD Protection: The SN65LVDM22PW is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against transient voltage spikes.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a high output state if the inputs are left open, shorted, or idle, providing additional system stability.

Applications

The versatility of the SN65LVDM22PW makes it an excellent choice for various applications, including:

  • High-speed data communication for networking equipment
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interfacing
  • Industrial control systems
  • Telecommunications infrastructure

Package and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN65LVDM22PW ensures a compact footprint on printed circuit boards (PCBs), which is essential for space-constrained applications. Additionally, the product adheres to Texas Instruments' stringent quality standards, delivering both reliability and performance to system designers.

You May Also Be Interested in

Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8921 $52.0578
43+ $2.3730 $102.0390
66+ $2.2989 $151.7274
90+ $2.2247 $200.2230
117+ $2.1506 $251.6202
156+ $1.9281 $300.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess