EN
  • EN
  • DE

SN65LVDS050DG4

Part No SN65LVDS050DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC  /  2/2 Transceiver Full LVDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 100Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDS050
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261170-SN65LVDS050DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS050DG4 CAD Model

Description

The SN65LVDS050DG4 is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to transmit high-speed data over long distances with low power consumption and reduced electromagnetic interference.

Key Features

  • High-Speed Data Transmission: The SN65LVDS050DG4 is capable of handling data rates up to 400 Mbps, making it ideal for demanding applications that require rapid data transfer.
  • Differential Signaling: This product uses LVDS technology, which transmits information via two complementary signals, thereby minimizing the effects of electromagnetic noise and allowing for reliable data transmission.
  • Low Power Consumption: It operates with a minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Wide Operating Range: The device is designed to function over a broad temperature range, ensuring performance in various environmental conditions.
  • Robust Protection Features: The SN65LVDS050DG4 includes fail-safe circuitry that ensures a high impedance state on the receiver outputs when the inputs are left open, shorted, or terminated but idle.

Applications

The versatility of the SN65LVDS050DG4 makes it suitable for a wide array of applications, including:

  • Gigabit Ethernet and Fast Ethernet
  • Backplane data transmission
  • Cable extenders
  • Networking equipment and switches
  • Telecommunications infrastructure
  • Industrial control and automation systems

Package and Quality

The SN65LVDS050DG4 comes in a SOIC (Small Outline Integrated Circuit) package, which is designed for easy integration into various electronic systems. Texas Instruments' commitment to quality ensures that each unit is rigorously tested to meet high industry standards for performance and reliability.

Conclusion

Overall, the SN65LVDS050DG4 from Texas Instruments stands out as a robust and efficient solution for high-speed data transmission. Its combination of speed, power efficiency, and noise immunity makes it an excellent choice for designers looking to optimize their data communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8500 $53.3500
26+ $3.9795 $103.4670
39+ $3.8552 $150.3528
54+ $3.7308 $201.4632
70+ $3.6065 $252.4550
93+ $3.2334 $300.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,744 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess