EN
  • EN
  • DE

SN65LVDS051DRG4

Part No SN65LVDS051DRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252865-SN65LVDS051DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS051DRG4 CAD Model

Description

Product Overview: SN65LVDS051DRG4

The SN65LVDS051DRG4 is a high-speed differential line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is engineered to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms. The device operates with a single 3.3V supply and includes one driver and one receiver.

Key Features

  • High-Speed Data Transmission: The SN65LVDS051DRG4 is capable of transmitting data at speeds up to 400 Mbps, making it ideal for high-speed data transfer applications.
  • Low-Voltage Operation: Operating at 3.3V, the device is designed for low-power consumption while still delivering robust performance.
  • Differential Signaling: The use of LVDS technology minimizes electromagnetic interference (EMI) and crosstalk, thus enhancing signal integrity over long distances and in noisy environments.
  • Interoperability: The device is compatible with other LVDS, LVTTL, and LVCMOS technologies, allowing for easy integration into various systems.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a high output state when inputs are left open, shorted, or terminated but undriven.
  • Wide Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, which is suitable for harsh environments.

Applications

The SN65LVDS051DRG4 is versatile and can be used in a wide range of applications, including:

  • High-speed data transfers in computing and networking equipment such as servers, switches, and routers.
  • Backplane interfacing in telecom and datacom systems.
  • Cable extenders and repeaters for video signal transmission.
  • Industrial control systems requiring reliable, high-speed data communication.

Package and Quality

The SN65LVDS051DRG4 comes in a compact SOIC-16 (D) package, which is ideal for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' standards for quality and reliability, ensuring performance in a wide array of operating conditions.

With its combination of high-speed performance, low-power operation, and robust signal integrity, the SN65LVDS051DRG4 from Texas Instruments is a superior choice for designers seeking a reliable LVDS solution for their data transmission needs.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess