EN
  • EN
  • DE

MMBZ5237BT

Part No MMBZ5237BT
Manufacturer Diodes Incorporated
Description 150mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225146-MMBZ5237BT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5237BT CAD Model

Description

Diodes Incorporated MMBZ5237BT Zener Diode

The MMBZ5237BT from Diodes Incorporated is a high-quality Zener diode designed for providing a reliable voltage reference. Crafted with precision, this semiconductor device is essential for a wide range of electronic circuits, particularly those requiring voltage regulation and protection against overvoltage conditions.

Key Features:

  • Voltage Stability: The MMBZ5237BT offers a Zener voltage of 8.2V, making it suitable for applications that require a stable reference voltage in this range.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, making it ideal for a variety of electronic applications.
  • Package: Encased in an SOT-23 package, the MMBZ5237BT is compact and suitable for high-density circuit board designs. Its small footprint allows for efficient use of PCB space.
  • Operating Temperature Range: This component is designed to operate over a wide temperature range of -55°C to +150°C, ensuring reliability and performance under varying environmental conditions.

Applications:

The MMBZ5237BT is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the MMBZ5237BT is no exception. It is manufactured to meet the stringent standards required for industrial and commercial electronic devices. Users can expect consistent performance and a long operational life from this Zener diode.

Easy Integration:

The MMBZ5237BT is designed for easy integration into a wide array of electronic circuits. Its SOT-23 package is compatible with standard PCB layout practices, and its leads are suitable for automatic pick-and-place assembly processes, facilitating efficient manufacturing and prototyping.

Whether you are designing power management systems, looking to protect sensitive electronic components, or need a precise voltage reference, the MMBZ5237BT Zener diode from Diodes Incorporated is an excellent choice that combines functionality, reliability, and compactness.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0797 $50.2110
1,530+ $0.0654 $100.0620
2,370+ $0.0634 $150.2580
3,260+ $0.0614 $200.1640
4,220+ $0.0593 $250.2460
5,640+ $0.0532 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess