EN
  • EN
  • DE

SN65LVDS117DGGRG4

Part No SN65LVDS117DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 85mA
Operating Temperature Range -40°C ~ 85°C
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 1252884-SN65LVDS117DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS117
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS117DGGRG4 CAD Model

Description

The SN65LVDS117DGGRG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to meet the demanding needs of high-speed data transmission. This device is a perfect solution for applications requiring reliable, high-speed data communication with minimal signal degradation over long distances or through noisy environments.

Key Features

  • High-Speed Data Transmission: The SN65LVDS117DGGRG4 supports signaling rates up to 800 Mbps, enabling quick and efficient data transfer.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for low-power applications and compatible with other low-voltage logic interfaces.
  • Differential Signaling: LVDS technology provides high noise immunity and low electromagnetic interference (EMI), which is critical for maintaining signal integrity in challenging electrical environments.
  • Quad Channel Configuration: This device features four LVDS repeater channels, allowing for simultaneous transmission of multiple data streams.
  • Robust Protection: Integrated fail-safe circuitry ensures a high level of protection against faults and abnormal operating conditions, enhancing overall system reliability.

Applications

The SN65LVDS117DGGRG4 is versatile and can be used in a variety of applications, including:

  • Telecommunications and networking equipment
  • High-speed digital data transmission systems
  • Computer peripherals and high-performance computing
  • Industrial control and automation systems
  • Video, imaging, and multimedia devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65LVDS117DGGRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in a wide range of operating conditions. Whether for commercial or industrial applications, this LVDS repeater is designed to deliver optimal functionality and support the rigorous demands of modern electronic systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0262 $51.0786
8+ $13.9702 $111.7616
12+ $13.5337 $162.4044
16+ $13.0971 $209.5536
20+ $12.6605 $253.2100
27+ $11.3508 $306.4716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,878 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess