EN
  • EN
  • DE

SN65LVDS22DG4

Part No SN65LVDS22DG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 16SOIC  /  Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260923-SN65LVDS22DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS22DG4 CAD Model

Description

The SN65LVDS22DG4 is a high-performance differential line driver from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in modern communication infrastructure. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is renowned for its ability to minimize electromagnetic interference (EMI) and crosstalk, thereby providing a robust data transmission solution in noisy environments.

Key Features:

  • High-Speed Data Transmission: The SN65LVDS22DG4 is capable of handling signaling rates up to 400 Mbps, making it suitable for high-speed serial links and data communication channels.
  • Differential Signaling: By employing LVDS technology, this device sends information via two complementary signals, reducing EMI and allowing for long cable runs.
  • Low Power Consumption: It operates with a low supply current, typically 8 mA per driver, which is beneficial for power-sensitive applications.
  • Wide Operating Range: Designed to function over a wide range of supply voltages from 3.3V to 5V, it provides design flexibility for various system voltages.
  • Industrial Temperature Range: The device is specified for operation from -40°C to +85°C, making it suitable for industrial environments.

Applications:

The SN65LVDS22DG4 is ideal for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking equipment and telecommunications
  • Backplane interconnects
  • Cable extenders
  • Video display systems
  • Digital copiers and printers

Package and Quality:

The SN65LVDS22DG4 comes in a SOIC (Small Outline Integrated Circuit) package, which is known for its compact footprint and suitability for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product complies with the rigorous industry standards for performance and reliability.

With its combination of high-speed data capabilities, low power consumption, and robust performance, the SN65LVDS22DG4 from Texas Instruments is an excellent choice for designers looking to improve their data communication solutions.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess