EN
  • EN
  • DE

SN65LVDS352PW

Part No SN65LVDS352PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 24TSSOP  /  0/4 Receiver LVDS 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 560Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 65LVDS352
Other Names 296-12649-5R,SN65LVDS352PWG4,TEXTISSN65LVDS352PW,SN65LVDS352PWG4,2156-SN65LVDS352PW,296-12649-5,-SN65LVDS352PWR,-SN65LVDS352PWG4R,-296-12649-5,-SN65LVDS352PWG4,-296-12649-5
Standard Package 60
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261185-SN65LVDS352PW
Ultra Librarian 3D Model Ultra Librarian SN65LVDS352PW CAD Model

Description

Product Overview

The SN65LVDS352PW from Texas Instruments is a high-performance, dual high-speed differential line receiver designed for applications that require low power consumption and high data rates. The device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for balanced data transmission over a twisted pair or a parallel strip line. This product is specifically engineered to operate at signaling rates up to 400 Mbps, making it an ideal choice for high-speed data communication in a wide range of applications.

Key Features

  • High-Speed Data Transfer: With support for signaling rates up to 400 Mbps, the SN65LVDS352PW ensures rapid data transmission, suitable for demanding applications.
  • Low Power Consumption: Designed for efficiency, the device features a low-voltage power supply, which reduces power dissipation and extends battery life in portable applications.
  • Robust Protection: The receiver includes integrated fail-safe circuitry that ensures a high level of protection against electrical damage and enhances system reliability.
  • Differential Line Receiver: The differential inputs are highly immune to common-mode noise, which greatly improves signal integrity and reduces error rates in noisy environments.
  • Wide Operating Temperature Range: The device is operational over an extended temperature range, making it versatile for use in various industrial conditions.

Applications

The SN65LVDS352PW is suitable for a variety of applications, including:

  • Gigabit Ethernet and Fast Ethernet
  • Backplane data transmission
  • Cellular base stations and telecom infrastructure
  • Video display systems
  • Computer network interfaces
  • High-speed data acquisition systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN65LVDS352PW is designed for surface mount technology, ensuring a compact footprint on the PCB. Texas Instruments' commitment to quality means that the product is manufactured in compliance with industry standards, ensuring both reliability and performance for critical applications.

Whether you're designing a high-speed communication system, a complex video interface, or a sophisticated data acquisition setup, the SN65LVDS352PW from Texas Instruments offers the performance, durability, and quality that professionals demand.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0990 $56.7920
18+ $5.8248 $104.8464
27+ $5.6428 $152.3556
37+ $5.4607 $202.0459
48+ $5.2787 $253.3776
64+ $4.7326 $302.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess