EN
  • EN
  • DE

SN65LVDS388ADBTG4

Part No SN65LVDS388ADBTG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/8 38TSSOP  /  0/8 Receiver LVDS 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDS388
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261173-SN65LVDS388ADBTG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS388ADBTG4 CAD Model

Description

Product Overview: SN65LVDS388ADBTG4

The SN65LVDS388ADBTG4 is a high-performance, differential line driver and receiver from Texas Instruments, designed for applications requiring high data rates and low power consumption. This integrated circuit is part of the LVDS (Low Voltage Differential Signaling) family and provides a robust solution for transmitting data over long distances with minimal electromagnetic interference (EMI).

Key Features

  • High Data Rates: The device supports signaling rates up to 630 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: It operates with a low supply voltage range of 3.3V, ensuring energy efficiency in your design.
  • Differential Signaling: LVDS technology allows for high-speed data transfer while minimizing signal degradation and EMI, which is critical in noisy environments.
  • Robustness: The SN65LVDS388ADBTG4 is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.
  • Compatibility: It is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a high output level when the inputs are left open, shorted, or terminated but undriven.

Applications

The versatility of the SN65LVDS388ADBTG4 makes it an excellent choice for various applications, including:

  • Telecommunications
  • Networking Equipment
  • High-speed Data Acquisition
  • Computer Peripheral Interfacing
  • Point-to-Point Baseband Data Transmission

Product Specifications

Encased in a TSSOP (Thin Shrink Small Outline Package) with 38 pins, the SN65LVDS388ADBTG4 offers a compact footprint for space-constrained applications. Its design ensures that signal integrity is maintained across a differential pair of wires, crucial for maintaining high-speed communication without sacrificing performance.

With its combination of high data rate capabilities, low power consumption, and adherence to industry standards, the SN65LVDS388ADBTG4 from Texas Instruments stands out as a reliable and efficient solution for advanced communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6718 $51.3898
27+ $3.8333 $103.4991
41+ $3.7135 $152.2535
56+ $3.5937 $201.2472
72+ $3.4740 $250.1280
97+ $3.1146 $302.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess