EN
  • EN
  • DE

SN65LVDS390DR

Part No SN65LVDS390DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 0/4 Receiver - LVDS 16-SOIC
Manufacturer Texas Instruments
Series 65LVDS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 65LVDS390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896361-SN65LVDS390DR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS390DR CAD Model

Description

Product Overview: SN65LVDS390DR by Texas Instruments

The SN65LVDS390DR is a high-speed differential line receiver designed by Texas Instruments to deliver exceptional performance in demanding applications. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to achieve high-speed data transmission over twisted-pair or PCB trace connections while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High Data Rates: The SN65LVDS390DR is capable of supporting data rates up to 400 Mbps, making it suitable for high-speed data acquisition, digital video, telecommunications, and computing applications where rapid data transfer is crucial.
  • Low Voltage Operation: With a typical operating voltage of 3.3V, this device ensures low power consumption, which is critical for energy-sensitive designs.
  • Differential Inputs and Outputs: The differential nature of the inputs and outputs provides noise immunity and permits the use of small voltage swings to reduce power dissipation further.
  • Industrial Temperature Range: The SN65LVDS390DR is designed to operate over an extended temperature range, making it suitable for industrial environments.
  • Fail-Safe Receiver: The device has a built-in fail-safe feature that ensures the receiver output is high if the input is shorted or open, enhancing the reliability of the communication.

Applications

The versatility of the SN65LVDS390DR allows it to be used in a variety of applications, including:

  • High-speed data communication in networking equipment
  • Backplane interfacing
  • Cable extenders
  • Digital copiers, printers, and scanners
  • Automotive infotainment and camera systems

Product Specifications

The SN65LVDS390DR is offered in an 8-pin SOIC package, making it compact and easy to integrate into various designs. It is characterized for operation from -40°C to 85°C, ensuring robust performance under different environmental conditions. Its interoperability with other LVDS products adds to its flexibility in system design.

In conclusion, the SN65LVDS390DR from Texas Instruments is a superior choice for designers looking for a reliable, high-speed differential line receiver. Its low-voltage operation, high data rate capabilities, and robust design make it an excellent component for a wide range of high-performance applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8152 $50.6736
44+ $2.3100 $101.6400
68+ $2.2378 $152.1704
93+ $2.1656 $201.4008
120+ $2.0934 $251.2080
160+ $1.8768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,332 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess