EN
  • EN
  • DE

SN65LVDS822RGZR

Part No SN65LVDS822RGZR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FLATLINK LVDS RECEIVER | IC RECEIVER LVDS 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number SN65LVDS822
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758844-SN65LVDS822RGZR
Family Name SN65LVDS822
Introduction Date October 17, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS822RGZR CAD Model

Description

Product Overview: SN65LVDS822RGZR by Texas Instruments

The SN65LVDS822RGZR is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced chip is designed to provide reliable high-speed data transmission with minimal power consumption, making it an ideal choice for a wide range of applications that require fast and efficient data transfer capabilities.

Key Features

  • High Data Rates: The SN65LVDS822RGZR is capable of supporting data rates up to 1.5 Gbps, which allows for rapid data transmission and is particularly useful in applications such as high-speed data acquisition, telecommunications, and video processing.
  • Low Power Consumption: Designed with power efficiency in mind, this LVDS receiver operates with a low supply voltage in the range of 2.5V to 3.3V, minimizing power usage without compromising on performance.
  • Robust Noise Immunity: The differential signaling technology employed by the SN65LVDS822RGZR provides excellent noise immunity, ensuring data integrity even in environments with high electromagnetic interference (EMI).
  • Small Form Factor: The device comes in a compact 48-pin QFN (Quad Flat No-leads) package, designated by the suffix 'RGZR', which is suitable for space-constrained applications.

Applications

The versatility of the SN65LVDS822RGZR allows it to be used in a variety of markets and applications, including:

  • High-speed digital communications
  • Networking equipment and switches
  • Industrial control and automation systems
  • Video displays and image processing
  • Computer peripherals and high-speed data interfaces

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDS822RGZR is no exception. It is built to meet or exceed industry standards for performance and durability, ensuring that it can withstand the rigors of real-world use. With Texas Instruments' expertise in semiconductor design, customers can trust the SN65LVDS822RGZR to deliver consistent and reliable operation in their products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5880 $51.7600
48+ $2.1235 $101.9280
73+ $2.0571 $150.1683
101+ $1.9908 $201.0708
130+ $1.9244 $250.1720
174+ $1.7253 $300.2022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess