EN
  • EN
  • DE

SN65LVDS95DGGG4

Part No SN65LVDS95DGGG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC LVDS SERDES TX 48-TSSOP  /  1.428Gbps Serializer 21 Input 3 Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Serializer
Data Rate 1.428Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 21
Number of Outputs 3
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 65LVDS95
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260971-SN65LVDS95DGGG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS95DGGG4 CAD Model

Description

The SN65LVDS95DGGG4 is a high-performance, FlatLink™ receiver integrated circuit (IC) from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission. This device is part of TI's distinguished line of interface products, which are renowned for their reliability and innovation. The SN65LVDS95DGGG4 is particularly suitable for applications requiring efficient, high-speed data transfer, such as gigabit Ethernet, telecommunications, computing, and digital video interfaces.

Key Features

  • Compatibility: The device is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with a wide range of LVDS devices.
  • High Data Rates: It supports data signaling rates up to 1.5 Gbps, enabling high-speed data transmission for critical applications.
  • Low Power Consumption: The SN65LVDS95DGGG4 operates with a minimal power draw, making it ideal for power-sensitive applications.
  • Reduced Electromagnetic Interference (EMI): LVDS technology inherently produces less EMI, contributing to signal integrity and system reliability.
  • Robust Construction: The device is housed in a 48-pin TSSOP (DGG) package, offering a compact footprint while ensuring durability and ease of PCB mounting.

Applications

The SN65LVDS95DGGG4 is versatile and can be utilized in various high-speed data communication systems. Some of the typical applications include:

  • Flat panel display interfaces
  • High-speed backplanes
  • Networking equipment and routers
  • Telecommunications switches
  • Computer servers and workstations

Technical Specifications

The technical specifications of the SN65LVDS95DGGG4 include:

  • Single +3.3V Supply Operation
  • Operational Temperature Range: -40°C to +85°C
  • Flow-Through Pinout for Easy PCB Layout
  • Integrated Line Termination Resistors

With its robust design and advanced technical features, the SN65LVDS95DGGG4 from Texas Instruments stands out as a premier choice for engineers and designers looking to enhance their high-speed data communication systems.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1910 $52.7640
10+ $10.8234 $108.2340
15+ $10.4852 $157.2780
20+ $10.1470 $202.9400
26+ $9.8087 $255.0262
35+ $8.7940 $307.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess