The SN65LVDT14PW from Texas Instruments is a high-performance, quadruple low-voltage differential signaling (LVDS) receiver designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 Ω. The device is ideal for demanding applications in telecommunications, computing, and networking.
Key Features
- High-Speed Data Transfer: This receiver is capable of operating at significant speeds, making it suitable for high-speed data transmission requirements.
- Low-Voltage Operation: Designed to operate at low voltages, it ensures energy-efficient performance, which is critical for modern electronic devices.
- Differential Inputs: The LVDS inputs accept low-voltage differential signals, which reduces susceptibility to common-mode noise and enhances signal integrity over long distances.
- Robust Construction: Housed in a 16-pin TSSOP package, the SN65LVDT14PW is designed for durability and reliable operation in various environments.
Applications
The SN65LVDT14PW is widely used in digital copiers, set-top boxes, and other applications where high-speed data transfer is necessary. Its ability to maintain signal integrity over long cable runs makes it particularly useful in industrial and telecom applications where long-distance data transmission is required.
Technical Specifications
Parameter
Value
Operating Temperature
-40°C to +85°C
Supply Voltage
3.3V ±0.3V
Package Type
16-pin TSSOP
Data Rate
Up to 400 Mbps
ESD Protection
Exceeds 15 kV (HBM)
With its robust feature set and reliable performance, the SN65LVDT14PW is an excellent choice for any application requiring high-speed, low-voltage differential data reception.