EN
  • EN
  • DE

SN65LVDT386DGGRG4

Part No SN65LVDT386DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/16 64TSSOP / 0/16 Receiver LVDS 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/16
Data Rate 250Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 65LVDT386
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261165-SN65LVDT386DGGRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT386DGGRG4 CAD Model

Description

Overview of SN65LVDT386DGGRG4

The SN65LVDT386DGGRG4 is a high-performance differential line receiver designed by Texas Instruments, renowned for its commitment to innovation and quality in the semiconductor industry. This integrated circuit is part of the LVDT (Low-Voltage Differential Signaling) family, which is engineered to offer robust data transmission with low power consumption, making it ideal for a wide range of applications requiring high-speed data communication.

Key Features

  • High-Speed Operation: The SN65LVDT386DGGRG4 is capable of operating at significant speeds, making it suitable for demanding applications that require fast data transfer rates.
  • Low Power Consumption: Designed with energy efficiency in mind, this device maintains a low power profile, reducing the overall power requirements of the system it is integrated into.
  • Differential Inputs: The receiver accepts LVDS (Low-Voltage Differential Signaling) inputs, which helps in minimizing electromagnetic interference and crosstalk, thereby ensuring signal integrity even in noisy environments.
  • Wide Operating Temperature Range: It is built to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications

The SN65LVDT386DGGRG4 is versatile and can be used in various applications, including but not limited to:

  • Data communication in networking equipment
  • High-speed data acquisition systems
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Industrial control and automation

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGGR suffix in its part number, which allows for a compact footprint on printed circuit boards. Texas Instruments' commitment to quality ensures that the SN65LVDT386DGGRG4 meets stringent industry standards for performance and reliability.

In summary, the SN65LVDT386DGGRG4 from Texas Instruments is a high-speed, low-power differential line receiver that offers reliable performance for data-intensive applications. With its robust feature set and versatile application range, it stands out as a superior choice for system designers looking to enhance data communication capabilities.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4951 $53.9804
10+ $11.0730 $110.7300
14+ $10.7269 $150.1766
20+ $10.3809 $207.6180
25+ $10.0349 $250.8725
34+ $8.9968 $305.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess