EN
  • EN
  • DE

SN65LVDT388ADBT

Part No SN65LVDT388ADBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS | IC OCTAL LVDS RECEIVER 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number SN65LVDT388A
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1252957-SN65LVDT388ADBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian SN65LVDT388ADBT CAD Model

Description

The SN65LVDT388ADBT, a high-performance differential line transceiver from Texas Instruments, is an integral component for applications requiring high-speed, low-power data transmission over differential lines. Designed to comply with the TIA/EIA-644 LVDT (Low-Voltage Differential Signaling) standard, this device is perfect for facilitating point-to-point baseband data transmission at signaling rates up to 400 Mbps (200 MHz).

Key Features

  • High-Speed Data Transmission: The SN65LVDT388ADBT is capable of transferring data at speeds up to 400 Mbps, making it suitable for high-speed data communication tasks.
  • Low Power Consumption: With its low-voltage design, the device ensures minimal power dissipation, which is crucial for energy-sensitive applications.
  • Robust Signal Integrity: Differential signaling provides excellent noise immunity, ensuring signal integrity even in electrically noisy environments.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it adaptable to a variety of industrial conditions.
  • Multiple Package Options: Available in a DBT package, it offers flexibility for various design requirements.

Applications

The SN65LVDT388ADBT is ideal for a range of applications, including but not limited to:

  • High-speed data communication in networking equipment such as switches and routers.
  • Signal conditioning in data acquisition systems.
  • Backplane interconnects for servers and storage systems.
  • Cable extenders and repeaters.

Technical Specifications

The transceiver operates from a single 3.3V supply and features a wide common-mode voltage range, making it compatible with various industry standards. It is characterized for operation from -40°C to 85°C and is available in a 38-pin DBT package.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDT388ADBT is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring a reliable performance over the product's lifespan.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2200 $52.2000
24+ $4.2831 $102.7944
37+ $4.1493 $153.5241
50+ $4.0154 $200.7700
65+ $3.8816 $252.3040
87+ $3.4800 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,629 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess