EN
  • EN
  • DE

SN65LVDT390DR

Part No SN65LVDT390DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC  /  0/4 Receiver LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Other Names 2156-SN65LVDT390DR-TITR,TEXTISSN65LVDT390DR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261160-SN65LVDT390DR
Ultra Librarian 3D Model Ultra Librarian SN65LVDT390DR CAD Model

Description

Product Overview: SN65LVDT390DR by Texas Instruments

The SN65LVDT390DR is a high-performance differential line receiver designed by Texas Instruments, renowned for its precision and reliability in the field of semiconductor manufacturing. This integrated circuit is part of the LVDT (Low-Voltage Differential Signaling) family and is specifically crafted to provide optimal solutions for high-speed data transmission over printed circuit boards and controlled impedance media.

Key Features

  • High-Speed Interface: With a signaling rate that can go up to 400 Mbps, the SN65LVDT390DR is engineered to handle fast data transfer, making it an ideal choice for applications demanding high data rates.
  • Low-Voltage Operation: Operating at a supply voltage of 3.3V, this device is designed for low-power applications, helping to reduce overall power consumption in systems where efficiency is paramount.
  • Differential Inputs: The receiver is equipped with differential inputs that are compatible with LVDS output drivers. This feature ensures reduced susceptibility to electromagnetic interference, thus providing robust data transmission.
  • High Impedance: When the device is powered down, the receiver inputs present a high impedance, preventing loading on the bus lines.
  • Flow-Through Pinout: The SN65LVDT390DR comes in a convenient flow-through pinout that simplifies PCB layout and reduces signal crosstalk, ensuring cleaner signal integrity.
  • Industrial Temperature Range: It is designed to operate over an extended temperature range, from -40°C to +85°C, making it suitable for industrial environments.

Applications

The SN65LVDT390DR is versatile and can be used in a variety of applications, including:

  • High-speed data communication in telecom and datacom infrastructure
  • Backplane interconnects
  • Cable receivers
  • Networking equipment and switches
  • Computer peripheral interfacing

With its robust design and advanced features, the SN65LVDT390DR is an excellent choice for designers looking to implement a reliable high-speed data interface with minimal signal degradation. Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the SN65LVDT390DR into your design is a seamless experience.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess