EN
  • EN
  • DE

SN65LVPE512EVM

Part No SN65LVPE512EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description Dual Channel, Single Lane USB 3.0 and Signal Conditioner Evaluation Module / EVAL MOD SN65LVPE512 REDRIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Re-Driver
Embedded No
Utilized IC / Part SN65LVPE512
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Win Source Part Number 784743-SN65LVPE512EVM
Popularity Medium
Supply and Demand Status Balance
Family Name SN65LVPE512
Introduction Date February 27, 2015
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN65LVPE512EVM CAD Model

Description

The SN65LVPE512EVM from Texas Instruments is a high-performance evaluation module (EVM) designed for testing and development with the SN65LVPE512 retimer. This product is an essential tool for engineers and designers working on high-speed signal chain applications, particularly those involving data-intensive operations such as server farms, data centers, and high-performance computing systems.

Key Features

  • High-Speed Performance: The SN65LVPE512 retimer supports data rates up to 25 Gbps, making it suitable for very high-speed I/O applications.
  • Advanced Signal Conditioning: The retimer includes signal conditioning features that enhance signal integrity by equalizing the inputs and outputs, allowing for longer cable and PCB trace lengths.
  • Easy to Use: The EVM comes with an easy-to-use interface for quick setup and testing, ensuring that users can evaluate the retimer's features without a steep learning curve.
  • Comprehensive Testing: The EVM includes various test points and jumpers for thorough evaluation of the retimer's performance under different scenarios and configurations.

Applications

The SN65LVPE512EVM is ideal for a range of applications that require high-speed data transfer and signal integrity, such as:

  • Data Center Networking
  • High-Performance Computing
  • Server and Storage Systems
  • Telecommunications Infrastructure

Technical Specifications

The EVM is equipped with the SN65LVPE512 retimer, which operates over a wide range of data rates and offers programmable equalization, swing, and de-emphasis levels to optimize performance over various physical media. The device also includes an I2C interface for configuration and control, making it versatile for integration into a wide array of systems.

Support and Resources

Texas Instruments provides comprehensive support for the SN65LVPE512EVM, including detailed documentation, reference designs, and technical support from TI's expert engineers. Users can access these resources on the Texas Instruments website to accelerate development and ensure successful integration of the retimer into their projects.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess