EN
  • EN
  • DE

SN65MLVD128DGG

Part No SN65MLVD128DGG
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Buffer, Multiplexer
Input LVTTL
Output MLVDS
Data Rate (Max) 250Mbps
Delay Time 3.0ns (Max)
Capacitance - Input 5pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 112mA
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TSSOP
Win Source Part Number 143653-SN65MLVD128DGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65MLVD128DGG CAD Model

Description

The SN65MLVD128DGG is a high-performance product from Texas Instruments, a leading global semiconductor company.

  • Signaling Rates: Up to 100 Mbps
  • Package: 128-pin, surface-mount, TSSOP package
  • Power Supply: Single 3.3V
  • Transceivers per Bus: Up to 32
  • ESD Protection: ±15-kV IEC ESD protection

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess