EN
  • EN
  • DE

SN74121NSR

Part No SN74121NSR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 14SOP  /  Monostable Multivibrator 45 ns 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45 ns
Current - Output High, Low 400µA, 16mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257204-SN74121NSR
Ultra Librarian 3D Model Ultra Librarian SN74121NSR CAD Model

Description

The SN74121NSR is a monolithic pulse generator manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed for generating accurate and stable timing pulses, with the capability to provide both retriggerable and non-retriggerable functions. It is a crucial component in digital systems where precise timing is essential, such as in microprocessors, communication systems, and various other electronic applications.

Key Features

  • Timing from Microseconds to Hours: The SN74121NSR can generate pulses of variable widths, making it suitable for a wide range of applications.
  • Retriggerable/Non-Retriggerable Operation: The device offers versatility with both retriggerable and non-retriggerable modes, allowing it to be used in various types of pulse generation scenarios.
  • Astable or Monostable Operation: It can be configured for either astable (free-running) operation or monostable (one-shot) operation, providing flexibility in the type of pulse output.
  • Schmitt-Trigger Inputs: The inclusion of Schmitt-Trigger inputs makes the device tolerant to slower input rise and fall times, which enhances its reliability in noisy environments.
  • Direct Clear Input: A direct clear input allows immediate termination of the output pulse, providing a means to quickly reset the system when required.

Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.75 to 5.25 V Operating Temperature 0°C to 70°C Package 14-SOIC Logic Type Monostable

Applications

The SN74121NSR is ideal for a variety of applications that require precise timing pulses, including:

  • Timing circuits
  • Sequential timers
  • Pulse shaping
  • Delay lines
  • Waveform generation

With its robust design and versatile features, the SN74121NSR from Texas Instruments is a reliable choice for designers and engineers who need a dependable pulse generator for their electronic projects.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess