EN
  • EN
  • DE

MC100EL56DWR2G

Part No MC100EL56DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1/2-Element ECL 4-IN 20-Pin SOIC W T/R / IC MUX DUAL 2:1 DIFF ECL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel package
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 787618-MC100EL56DWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EL56
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC100EL56DWR2G CAD Model

Description

ON Semiconductor MC100EL56DWR2G: Dual Differential 2:1 Multiplexer

The MC100EL56DWR2G is a high-performance dual differential 2:1 multiplexer designed by ON Semiconductor, a renowned leader in semiconductor solutions. This device is particularly suited for applications that require high-speed data routing and switching, making it an ideal component for the telecommunications, data communications, and test equipment industries.

Constructed using ON Semiconductor's advanced high-speed bipolar technology, the MC100EL56DWR2G offers excellent propagation delay and output transition times, which are critical parameters for maintaining signal integrity in high-speed signal processing. The differential design of the multiplexer allows for reduced signal noise and improved signal quality, which is crucial for maintaining the integrity of high-speed data streams.

The multiplexer operates with a supply voltage range of -4.2V to -5.5V, and it is capable of handling data rates in excess of 2.0 Gb/s, ensuring compatibility with current high-speed communication standards. The device also features a fully differential clock path which minimizes the skew between the two channels.

The MC100EL56DWR2G comes in a compact 20-lead SOIC wide-body package, which provides a space-saving solution without compromising performance. This package is also conducive to efficient heat dissipation, ensuring reliable operation even under high-speed or high-temperature conditions.

Key features of the MC100EL56DWR2G include:

  • Dual differential 2:1 multiplexer configuration: Allows for flexible routing of high-speed differential signals.
  • High-speed performance: Supports data rates in excess of 2.0 Gb/s, making it suitable for the most demanding applications.
  • Low skew: Minimizes timing discrepancies between channels, crucial for synchronization in high-speed systems.
  • Wide supply voltage range: Operates with -4.2V to -5.5V, accommodating various system power requirements.
  • Compact packaging: 20-lead SOIC wide-body package allows for efficient use of board space.

The MC100EL56DWR2G's robust design ensures that it meets the stringent requirements of high-speed digital signal routing, providing designers with a reliable and efficient solution for their multiplexing needs. Whether it's for data center infrastructure, high-speed networking equipment, or advanced test systems, the MC100EL56DWR2G from ON Semiconductor is an excellent choice for ensuring signal integrity and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,680 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess