EN
  • EN
  • DE

SN74132N

Part No SN74132N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-INPUT POSITIVE-NAND SCHMITT TRIGGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330999-SN74132N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74132N CAD Model

Description

The SN74132N is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a renowned leader in semiconductor technology.

  • Product: SN74132N
  • Manufacturer: Texas Instruments
  • Description: Quad 2-input positive-NAND Schmitt trigger
  • Supply Voltage Range: 4.75V to 5.25V
  • Maximum Input Current: 1mA @ 5.5V
  • Typical Propagation Delay Time: 15ns
  • Package: 14-pin plastic dual in-line package (PDIP)
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess