EN
  • EN
  • DE

SN7417NSRG4

Part No SN7417NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 14SOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 40mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260184-SN7417NSRG4
Ultra Librarian 3D Model Ultra Librarian SN7417NSRG4 CAD Model

Description

Texas Instruments Hex Buffers/Drivers With Open-Collector High-Voltage Outputs

The SN7417NSRG4 by Texas Instruments is a high-performance hex buffer and driver designed to deliver robust functionality for a wide range of applications. This integrated circuit is part of the 7400-series logic family and features six independent buffers/drivers with open-collector high-voltage outputs.

Each buffer within the SN7417NSRG4 is capable of driving loads with high voltage requirements, making it an ideal choice for interfacing with systems that operate at different logic levels. The open-collector outputs allow for wired-AND connections, which is a versatile feature for creating various logic functions within a circuit.

The device is characterized for operation from 0°C to 70°C, ensuring reliable performance in a standard temperature range. This makes the SN7417NSRG4 suitable for industrial, consumer, and commercial applications where ambient temperatures are controlled and do not reach extreme levels.

Key Features:

  • Logic Type: Hex Buffer/Driver
  • Number of Circuits: Six independent outputs
  • Output Type: Open Collector
  • Voltage - Supply: Designed to operate over a broad range of supply voltages
  • Current - Output High, Low: Capable of sinking significant current
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The SN7417NSRG4's robust design allows it to be used in applications that require high-voltage interfacing, such as driving LEDs, relays, and other high-voltage devices. Its ability to interface with different logic families also makes it a versatile component in mixed-logic environments.

Whether you are designing a complex industrial control system, a simple logic gate setup, or need reliable level-shifting capabilities, the SN7417NSRG4 from Texas Instruments provides the performance and flexibility required for a wide array of electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess